NPN general-purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 32 V and a maximum collector current of 100 mA, qualified to AEC-Q101 for automotive applications and suitable for general-purpose switching and amplification.
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Transistor NPN 32V 100mA Auto TO-236AB
Transistor NPN 32V 100mA Auto TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022771-BCW60D,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 380 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 32V 100mA 250MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 32V 100mA 250MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 32V 100mA 250MHz 250mW Surface Mount TO-236AB
TRANS, NPN, 32V, 0.1A, 0.25W, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:32V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANS, NPN, 32V, 0.1A, 0.25W, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:32V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANS NPN 32V 0.1A TO236AB
BCW60 Series 32 V 100 mA 250 mW NPN General-Purpose Transistor - SOT-23-3
| Nexperia B.V. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCW60D,215 | 1512611 | 1022771-BCW60D,215 | 1727-4905-6-ND | 96K6807 | BCW60D,215 | 554-BCW60D,215 |
| Product Name | NPN general purpose transistor | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCW60D,215 | Single Bipolar Transistors | Trans, Npn, 32V, 0.1A, 0.25W, Sot-23; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | BCW60 Series 32 V 100 mA 250 mW NPN General-Purpose Transistor - SOT-23-3 |
| Package Type | SOT23; SOT23 SOT23 | SOT23; Sot23, to-236ab | SOT3; TO-236AB (SOT23) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | TO-236AB | |
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 32 volts | 32 volts | |||||
| PD | 250 milliwatts | ||||||
| TJ | 150 C (302 F) |