PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package with a height of 1.1 mm, width of 1.3 mm, and length of 2.9 mm. Rated for a maximum collector-emitter voltage of 45 V and collector current of 100 mA, with a maximum power dissipation of 250 mW and junction temperature up to 150 °C. Features low noise and a DC current gain range of 380 to 630 at V_CE = -5 V and I_C = -2 mA. AEC-Q101 qualified for automotive applications. NPN complement is BCX70K.
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: BCX70K
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB
BCX71 series - PNP general purpose transistors TO-236 3-Pin Product overview: BCX71K,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX71K,215 can be used for catalog matching and distributor lookup.
TRANSISTOR, BIPOL, PNP, -45V, TO-236AB-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -45 V, 100 MHz, 250 mW, -100 mA, 100 RoHS Compliant: Yes
TRANS PNP 45V 0.1A TO236AB
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX71K,215 | 1727-6213-2-ND | 276-BCX71K,215 | 93X3907 | 49Y7419 | BCX71K,215 |
| Product Name | 45 V, 100 mA PNP general purpose transistorK | Single Bipolar Transistors | Bipolar Transistor | Transistor, Bipol, Pnp, -45V, To-236Ab-3; Transistor Polarity Nexperia | Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 250 Mw, -100 Ma, 100 Rohs Compliant Nexperia | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| IC(max) | -100 milliamps | 100 milliamps | ||||
| VCEO | -45 volts | 45 volts | ||||
| PD | 250 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) |