Nexperia B.V. PNP high voltage transistor BF821,215

Description
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BF820 and BF822 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment
Request a Quote
Description
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BF820 and BF822 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP high voltage transistor in a SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of up to -300 V and a collector current of up to -50 mA, with a maximum power dissipation of 250 mW and a junction temperature of 150 °C. The device has a DC current gain of at least 50 at -20 V and -25 mA, and a transition frequency of 60 MHz. Thermal resistance from junction to ambient is 500 K/W. NPN complements are BF820 and BF822. Applications include telephony and professional communication equipment.

Datasheet Summary
Powered by GS/AI

PNP high voltage transistor in a SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of up to -300 V and a collector current of up to -50 mA, with a maximum power dissipation of 250 mW and a junction temperature of 150 °C. The device has a DC current gain of at least 50 at -20 V and -25 mA, and a transition frequency of 60 MHz. Thermal resistance from junction to ambient is 500 K/W. NPN complements are BF820 and BF822. Applications include telephony and professional communication equipment.

Suppliers

Company
Product
Description
Supplier Links
PNP high voltage transistor - BF821,215 - Nexperia B.V.
Nijmegen, Netherlands
PNP high voltage transistor
BF821,215
PNP high voltage transistor BF821,215
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BF820 and BF822 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment

PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complements: BF820 and BF822

Features and benefits

  • Low current (max. 50 mA)
  • High voltage (max. 300 V)

Applications

  • Telephony and professional communication equipment
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1139797-BF821,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1139797-BF821,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1139797-BF821,215
Win Source Part Number: 1139797-BF821,215 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 50 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 800mV @ 5mA, 30mA Current - Collector Cutoff (Max): 10nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 25mA, 20V Frequency - Transition: 60MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Nexperia USA Inc. Other Names: BF821 T/R-ND,568-6167-2-ND ,BF821 T/R,568-6167-1-ND,17 27-4922-6,BF821,215- ND,1727-4922-1,568-6 167-6,1727-4922-2,56 8-6167-2,568-6167-6- ND,568-6167-1,933665 130215 Base Product Number: BF821

Win Source Part Number: 1139797-BF821,215
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 50 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 800mV @ 5mA, 30mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 25mA, 20V
Frequency - Transition: 60MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: BF821 T/R-ND,568-6167-2-ND,BF821 T/R,568-6167-1-ND,1727-4922-6,BF821,215-ND,1727-4922-1,568-6167-6,1727-4922-2,568-6167-2,568-6167-6-ND,568-6167-1,933665130215
Base Product Number: BF821

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BF821,215
Bipolar Transistor 276-BF821,215
BF821; BF823 - PNP high voltage transistors TO-236 3-Pin Product overview: BF821,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF821,215 can be used for catalog matching and distributor lookup.

BF821; BF823 - PNP high voltage transistors TO-236 3-Pin Product overview: BF821,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF821,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4922-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4922-2-ND
Single Bipolar Transistors 1727-4922-2-ND
Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4922-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4922-6-ND
Single Bipolar Transistors 1727-4922-6-ND
Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4922-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4922-1-ND
Single Bipolar Transistors 1727-4922-1-ND
Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 300V 50mA 60MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -300 V, 250 Mw, -50 Ma, 50 Rohs Compliant Nexperia - 96K6973 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -300 V, 250 Mw, -50 Ma, 50 Rohs Compliant Nexperia
96K6973
Bipolar (Bjt) Single Transistor, Pnp, -300 V, 250 Mw, -50 Ma, 50 Rohs Compliant Nexperia 96K6973
Bipolar (BJT) Single Transistor, PNP, -300 V, 250 mW, -50 mA, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -300 V, 250 mW, -50 mA, 50 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -300 V, 60 Mhz, 250 Mw, -50 Ma, 50 Rohs Compliant Nexperia - 93X3943 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -300 V, 60 Mhz, 250 Mw, -50 Ma, 50 Rohs Compliant Nexperia
93X3943
Bipolar (Bjt) Single Transistor, Pnp, -300 V, 60 Mhz, 250 Mw, -50 Ma, 50 Rohs Compliant Nexperia 93X3943
Bipolar (BJT) Single Transistor, PNP, -300 V, 60 MHz, 250 mW, -50 mA, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -300 V, 60 MHz, 250 mW, -50 mA, 50 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BF821,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF821,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF821,215
TRANS PNP 300V 0.05A TO236AB

TRANS PNP 300V 0.05A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BF821,215 1139797-BF821,215 276-BF821,215 1727-4922-2-ND 96K6973 BF821,215
Product Name PNP high voltage transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor Single Bipolar Transistors Bipolar (Bjt) Single Transistor, Pnp, -300 V, 250 Mw, -50 Ma, 50 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 AEC-Q101
Polarity PNP PNP PNP
IC(max) 50 milliamps 50 milliamps
Power Gain 50 dB
Operating Frequency 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - BC850B,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847C/DG/B3,215 - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 45 volts
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ART-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847AQAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers