Nexperia B.V. NPN/NPN matched double transistor BCM847BV,315

Description
NPN/NPN matched double transistor in a SOT666 ultra small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BMC857BV Matched version of: BC847BV Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors Applications Current mirror Differential amplifier
Request a Quote
Description
NPN/NPN matched double transistor in a SOT666 ultra small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BMC857BV Matched version of: BC847BV Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors Applications Current mirror Differential amplifier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN matched double transistor in a SOT666 package measuring 1.6 mm × 1.2 mm × 0.55 mm. Each transistor has a collector-emitter voltage rating of 45 V and a collector current of 100 mA. Current gain matching (hFE1/hFE2) is 0.9 to 1, with base-emitter voltage matching within 2 mV. Total power dissipation is 300 mW for the device. The device operates with a junction temperature up to 150 °C and is reflow solderable. It meets AEC-Q200 qualifications for automotive use.

Datasheet Summary
Powered by GS/AI

NPN/NPN matched double transistor in a SOT666 package measuring 1.6 mm × 1.2 mm × 0.55 mm. Each transistor has a collector-emitter voltage rating of 45 V and a collector current of 100 mA. Current gain matching (hFE1/hFE2) is 0.9 to 1, with base-emitter voltage matching within 2 mV. Total power dissipation is 300 mW for the device. The device operates with a junction temperature up to 150 °C and is reflow solderable. It meets AEC-Q200 qualifications for automotive use.

Suppliers

Company
Product
Description
Supplier Links
NPN/NPN matched double transistor - BCM847BV,315 - Nexperia B.V.
Nijmegen, Netherlands
NPN/NPN matched double transistor
BCM847BV,315
NPN/NPN matched double transistor BCM847BV,315
NPN/NPN matched double transistor in a SOT666 ultra small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BMC857BV Matched version of: BC847BV Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors Applications Current mirror Differential amplifier

NPN/NPN matched double transistor in a SOT666 ultra small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally.

PNP/PNP complement: BMC857BV

Matched version of: BC847BV

Features and benefits

  • Current gain matching
  • Base-emitter voltage matching
  • Drop-in replacement for standard double transistors

Applications

  • Current mirror
  • Differential amplifier
Supplier's Site Datasheet
Bipolar Transistor Arrays - BCM847BV,315-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BCM847BV,315-ND
Bipolar Transistor Arrays BCM847BV,315-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 300mW Surface Mount SOT-666

Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 300mW Surface Mount SOT-666

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCM847BV,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCM847BV,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCM847BV,315
TRANS 2NPN 45V 0.1A SOT666

TRANS 2NPN 45V 0.1A SOT666

Supplier's Site
Transistor Rohs Compliant Nexperia - 28AK6197 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Rohs Compliant Nexperia
28AK6197
Transistor Rohs Compliant Nexperia 28AK6197
TRANSISTOR ROHS COMPLIANT: YES

TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Transistors
Product Number BCM847BV,315 BCM847BV,315-ND BCM847BV,315 28AK6197
Product Name NPN/NPN matched double transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor Rohs Compliant Nexperia
Package Type SOT666 SOT666 SOT-563, SOT-666 SOT-666 TO-3
Polarity NPN
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
6 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
6 suppliers
NPN general-purpose transistor - 2PC4081R,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers