Nexperia B.V. 80 V, 1 A PNP medium power transistors BCP53-16HX

Description
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package with 175 °C capability. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53H SOT223 SC-73 - BCP56H BCP53-10H BCP56-10H BCP53-16H BCP56-16H Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package with 175 °C capability. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53H SOT223 SC-73 - BCP56H BCP53-10H BCP56-10H BCP53-16H BCP56-16H Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mount package with a collector-emitter voltage rating of -80 V, collector current of -1 A, and peak collector current of -2 A. The junction temperature rating is up to 175 °C. The BCP53-16H variant has a DC current gain (hFE) of 100 to 250 at VCE = -2 V and IC = -150 mA. Applications include linear voltage regulators, MOSFET drivers, high-side switches, power management, and amplifiers.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mount package with a collector-emitter voltage rating of -80 V, collector current of -1 A, and peak collector current of -2 A. The junction temperature rating is up to 175 °C. The BCP53-16H variant has a DC current gain (hFE) of 100 to 250 at VCE = -2 V and IC = -150 mA. Applications include linear voltage regulators, MOSFET drivers, high-side switches, power management, and amplifiers.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BCP53-16HX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BCP53-16HX
80 V, 1 A PNP medium power transistors BCP53-16HX
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package with 175 °C capability. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53H SOT223 SC-73 - BCP56H BCP53-10H BCP56-10H BCP53-16H BCP56-16H Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package with 175 °C capability.

Table 1. Product Overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEITA

-

JEDEC

BCP53H

SOT223

SC-73

-

BCP56H

BCP53-10H

BCP56-10H

BCP53-16H

BCP56-16H

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • High-temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP53-16HXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-16HXDKR-ND
Single Bipolar Transistors 1727-BCP53-16HXDKR-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2.2W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2.2W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP53-16HXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-16HXTR-ND
Single Bipolar Transistors 1727-BCP53-16HXTR-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2.2W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2.2W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP53-16HXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-16HXCT-ND
Single Bipolar Transistors 1727-BCP53-16HXCT-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2.2W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2.2W Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 959676-BCP53-16HX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
959676-BCP53-16HX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 959676-BCP53-16HX
Win Source Part Number: 959676-BCP53-16HX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 2.2 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V Frequency - Transition: 100MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Nexperia USA Inc. Other Names: 1727-7410-1,1727-741 0-2,BCP53-16HX-ND,21 56-BCP53-16HX-NEX,NE XNEXBCP53-16HX,1727- 7410-6,934070288115 Base Product Number: BCP53

Win Source Part Number: 959676-BCP53-16HX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2.2 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Frequency - Transition: 100MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-7410-1,1727-7410-2,BCP53-16HX-ND,2156-BCP53-16HX-NEX,NEXNEXBCP53-16HX,1727-7410-6,934070288115
Base Product Number: BCP53

Buy Now Datasheet
Singapore, Singapore
80 V 1 A Bipolar Transistor
276-BCP53-16HX
80 V 1 A Bipolar Transistor 276-BCP53-16HX
BCP53H series - 80 V, 1 A PNP medium power transistors SC-73 4-Pin Product overview: BCP53-16HX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-16HX can be used for catalog matching and distributor lookup.

BCP53H series - 80 V, 1 A PNP medium power transistors SC-73 4-Pin Product overview: BCP53-16HX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-16HX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Aec-Q101, Pnp, -80V, Sot-223; Transistor Polarity Nexperia - 50AC4843 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -80V, Sot-223; Transistor Polarity Nexperia
50AC4843
Transistor, Aec-Q101, Pnp, -80V, Sot-223; Transistor Polarity Nexperia 50AC4843
TRANSISTOR, AEC-Q101, PNP, -80V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:140MHz; Power Dissipation Pd:2.2W; DC Collector Current:-1A; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -80V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:140MHz; Power Dissipation Pd:2.2W; DC Collector Current:-1A; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP53-16HX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP53-16HX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP53-16HX
TRANS PNP 80V 1A SOT223

TRANS PNP 80V 1A SOT223

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCP53-16HX 1727-BCP53-16HXDKR-ND 959676-BCP53-16HX 276-BCP53-16HX 50AC4843 BCP53-16HX
Product Name 80 V, 1 A PNP medium power transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 80 V 1 A Bipolar Transistor Transistor, Aec-Q101, Pnp, -80V, Sot-223; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN PNP PNP PNP
Package Type

-

SOT223; TO-261-4, TO-261AA SOT3 TO-3; SOT223 AEC-Q101
Transistor Grade / Operating Range Automotive
IC(max) 1000 milliamps 1000 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PB1219AR,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
10 suppliers
50 V, 200 mA NPN general-purpose transistors - 2PD601BRL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 200 milliamps
VCEO 50 volts
View Details
2 suppliers
Single Bipolar Transistors - BC846B/DG/B3,215-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers