NPN medium power transistor in a small SOT223 (SC-73) surface-mounted plastic package, rated for 60 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A for pulses up to 1 ms. It offers a DC current gain range of 100 to 250 at V_CE = 2 V and I_C = 150 mA, with maximum total power dissipation of 1.35 W when mounted on a 6 cm² collector pad. Applications include linear voltage regulators, power management, low-side switches, MOSFET drivers, battery-driven devices, and amplifiers.
NPN medium power transistor series in a small SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
- JEITA
BCP55
SOT223
SC73
BCP52
BCP55-10
BCP52-10
BCP55-16
BCP52-16
Features and benefits
Applications
Win Source Part Number: 1377101-BCP55-16F
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Base Product Number: BCP55
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 60 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 650 mW
60 V, 1 A NPN medium power transistor SC-73 4-Pin Product overview: BCP55-16F from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP55-16F can be used for catalog matching and distributor lookup.
TRANS NPN 60V 1A SOT-223
TRANS NPN 60V 1A SOT-223
Bipolar (BJT) Transistor NPN 60V 1A 100MHz 650mW Surface Mount SOT-223
TRANS NPN 60V 1A SOT223
TRANS NPN 60V 1A SOT223
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP55-16F | 1377101-BCP55-16F | 276-BCP55-16F | 1727-BCP55-16FDKR-ND | BCP55-16F | BCP55-16F | 28AK6221 |
| Product Name | 60 V, 1 A NPN medium power transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 60 V 1 A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT223; SOT223 SOT223 | SOT3 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-3 | ||
| Polarity | NPN | NPN | NPN; NPN | ||||
| IC(max) | 1000 milliamps | ||||||
| VCEO | 60 volts | 0.5000 volts |