Nexperia B.V. 60 V, 1 A NPN medium power transistors BCX55-QX

Description
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCX55-Q SOT89 SC-62 BCX52-Q BCX55-10-Q BCX52-10-Q BCX55-16-Q BCX52-16-Q Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers
Request a Quote Datasheet
Description
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCX55-Q SOT89 SC-62 BCX52-Q BCX55-10-Q BCX52-10-Q BCX55-16-Q BCX52-16-Q Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN medium power transistors - BCX55-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN medium power transistors
BCX55-QX
60 V, 1 A NPN medium power transistors BCX55-QX
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCX55-Q SOT89 SC-62 BCX52-Q BCX55-10-Q BCX52-10-Q BCX55-16-Q BCX52-16-Q Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers

NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

- JEITA

BCX55-Q

SOT89

SC-62

BCX52-Q

BCX55-10-Q

BCX52-10-Q

BCX55-16-Q

BCX52-16-Q

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • Power management
  • Low-side switches
  • MOSFET drivers
  • Battery-driven devices
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCX55-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX55-QXTR-ND
Single Bipolar Transistors 1727-BCX55-QXTR-ND
TRANS NPN 60V 1A SOT-89

TRANS NPN 60V 1A SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX55-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX55-QXCT-ND
Single Bipolar Transistors 1727-BCX55-QXCT-ND
TRANS NPN 60V 1A SOT-89

TRANS NPN 60V 1A SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX55-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX55-QXDKR-ND
Single Bipolar Transistors 1727-BCX55-QXDKR-ND
TRANS NPN 60V 1A SOT-89

TRANS NPN 60V 1A SOT-89

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BCX55-QX 1727-BCX55-QXTR-ND
Product Name 60 V, 1 A NPN medium power transistors Single Bipolar Transistors
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
9 suppliers
45 V, 1 A PNP medium power transistors - BC51-16PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
NPN/NPN general purpose double transistors - BC817DSF - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
6 suppliers
80 V, 1 A NPN medium power transistors - BC56-10PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers