NPN medium power transistors in a SOT223 (SC-73) surface-mounted package, rated for 45 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A. The BCP54-10-Q variant offers a DC current gain range of 63 to 160 at 150 mA collector current. Total power dissipation is up to 1.00 W with a 1 cm² collector pad on FR4 PCB. The device is qualified to AEC-Q101 for automotive applications.
NPN medium power transistors in a SOT223 (SC-73) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | BCP54-10-QF |
| Product Name | 45 V, 1 A NPN medium power transistors |
| Package Type | SOT223; SOT223 SOT223 |