Nexperia B.V. 45 V, 800 mA PNP general-purpose transistor BCW68HR

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complements: BCW66F/G/H. Features and benefits High current AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complements: BCW66F/G/H. Features and benefits High current AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -800 mA, with an AEC-Q101 qualification for automotive applications. Peak collector current is -1 A in single pulses, and total power dissipation is 250 mW at 25 °C. The device is available in gain groups F, G, and H, with DC current gain ranges of 100-250, 160-400, and 250-600 respectively under specified conditions. Collector-emitter saturation voltage is -450 mV at -500 mA collector current and -50 mA base current.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -800 mA, with an AEC-Q101 qualification for automotive applications. Peak collector current is -1 A in single pulses, and total power dissipation is 250 mW at 25 °C. The device is available in gain groups F, G, and H, with DC current gain ranges of 100-250, 160-400, and 250-600 respectively under specified conditions. Collector-emitter saturation voltage is -450 mV at -500 mA collector current and -50 mA base current.

Suppliers

Company
Product
Description
Supplier Links
45 V, 800 mA PNP general-purpose transistor - BCW68HR - Nexperia B.V.
Nijmegen, Netherlands
45 V, 800 mA PNP general-purpose transistor
BCW68HR
45 V, 800 mA PNP general-purpose transistor BCW68HR
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complements: BCW66F/G/H. Features and benefits High current AEC-Q101 qualified Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

NPN complements: BCW66F/G/H.

Features and benefits

  • High current
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCW68HRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCW68HRCT-ND
Single Bipolar Transistors 1727-BCW68HRCT-ND
Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCW68HRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCW68HRTR-ND
Single Bipolar Transistors 1727-BCW68HRTR-ND
Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCW68HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCW68HRDKR-ND
Single Bipolar Transistors 1727-BCW68HRDKR-ND
Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6267 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6267
Transistor, Bipolar Rohs Compliant Nexperia 28AK6267
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCW68HR
Bipolar Transistors - BJT BCW68HR
Bipolar Transistors - BJT BCW68H/SOT23/TO-236A

Bipolar Transistors - BJT BCW68H/SOT23/TO-236A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW68HR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW68HR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW68HR
TRANS PNP 45V 0.8A TO236AB

TRANS PNP 45V 0.8A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCW68HR 1727-BCW68HRCT-ND 28AK6267 BCW68HR BCW68HR
Product Name 45 V, 800 mA PNP general-purpose transistor Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 AEC-Q101
IC(max) -800 milliamps 800 milliamps
VCEO -45 volts 45 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data