Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
GPS/GLONASS/BeiDou Antenna, RG-174, SMA Male Product overview: AA.170.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AA.170.301111 can be used for catalog matching and distributor lookup.
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.61GHz 5.76dBi, 4.46dBi, 5.98dBi SMA Male Magnetic
PATCH ANTENNA, 1.602GHZ, 5.98DBI ROHS COMPLIANT: YES
Antennas Magma Magnetic Mount GPS/GLONASS/BeiDou
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.61GHz 5.76dBi, 4.46dBi, 5.98dBi SMA Male Magnetic
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | AA.170.301111 | 875-AA.170.301111 | 931-1388-ND | 28AK5360 | AA.170.301111 | AA.170.301111 |
| Product Name | Antenna Unit | Rf Antenna | RF Antennas | Patch Antenna, 1.602Ghz, 5.98Dbi Rohs Compliant Taoglas | Antennas | RF Antennas |
| Primary Frequency Range | 1559.0 to 1610.0 MHz | 1561.0 to 1602.0 MHz | ||||
| Gain | 5.55 dB | 4.46 to 5.98 dB | ||||
| VSWR | 2 :1 | 2 :1 | ||||
| Technology Type | External | Patch | Patch; Ceramic Patch |