Lantronix, Inc. Antenna Unit A03Q0

Description
GPS Antenna with cable/connector; Model Fly-GPS; Mounting: magnetic base; RG-174 cable 2m; Working frequency 1575.42 MHz; Connector MMCX; Color: Black.
Request a Quote Datasheet
Description
GPS Antenna with cable/connector; Model Fly-GPS; Mounting: magnetic base; RG-174 cable 2m; Working frequency 1575.42 MHz; Connector MMCX; Color: Black.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - A03Q0 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
A03Q0
Antenna Unit A03Q0
GPS Antenna with cable/connector; Model Fly-GPS; Mounting: magnetic base; RG-174 cable 2m; Working frequency 1575.42 MHz; Connector MMCX; Color: Black.

GPS Antenna with cable/connector; Model Fly-GPS; Mounting: magnetic base; RG-174 cable 2m; Working frequency 1575.42 MHz; Connector MMCX; Color: Black.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number A03Q0
Product Name Antenna Unit
Primary Frequency Range 1575.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS L1+L2 Active Patch Antenna With 1.13MM CABLE (L-10CM) + UFL (12*12*4mm) - ET-GPL12-5L10C-U12 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1227.6 to 1575.0 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248666 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting Internal
View Details
RF Antennas - 2115-NN02-201TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Gain 1.3 to 5 dB
VSWR 3 :1
View Details
3 suppliers