PCTEL, Inc. Antenna Unit BMLPVDB800/1900S

Description
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Black over black color. Dual band version.
Request a Quote Datasheet
Description
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Black over black color. Dual band version.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMLPVDB800/1900S - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMLPVDB800/1900S
Antenna Unit BMLPVDB800/1900S
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Black over black color. Dual band version.

The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Black over black color. Dual band version.

Supplier's Site Datasheet
RF Antennas - BMLPVDB800/1900S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMLPVDB800/1900S
RF Antennas BMLPVDB800/1900S
883MHz, 1.85GHz Dome RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 3dBi, 4dBi Connector Mount, NMO, Stud, Through Hole

883MHz, 1.85GHz Dome RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 3dBi, 4dBi Connector Mount, NMO, Stud, Through Hole

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMLPVDB800/1900S BMLPVDB800/1900S
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 0600-00024 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details