PCTEL, Inc. Antenna Unit BMYD806G

Description
The BMYD806G has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 806-896 MHz range. The BMYD806G is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
Request a Quote Datasheet
Description
The BMYD806G has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 806-896 MHz range. The BMYD806G is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMYD806G - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMYD806G
Antenna Unit BMYD806G
The BMYD806G has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 806-896 MHz range. The BMYD806G is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.

The BMYD806G has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 6.5 dBd gain and operates in the 806-896 MHz range. The BMYD806G is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.

Supplier's Site Datasheet
RF Antennas - BMYD806G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMYD806G
RF Antennas BMYD806G
851MHz ISM, LoRa, LPWAN Yagi, 3-Element RF Antenna 806MHz ~ 896MHz 6.5dBd N Type Female Pole Mount

851MHz ISM, LoRa, LPWAN Yagi, 3-Element RF Antenna 806MHz ~ 896MHz 6.5dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMYD806G BMYD806G
Product Name Antenna Unit RF Antennas
Polarization Horizontal; Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2608493 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details