Abracon, LLC APAMS Whip - Straight APAMS-119

Description
RoHS/RoHS II Compliant Series: APAMS Type: Whip - Straight Protocol: 2G/3G/GSM Frequency Range: 890 ~ 960 | 1710 ~ 1880 Bandwidth Range: 70 | 170 Length: 78 mm Width: Ø 12 mm Gain Display: 2.15 2.15 Polarization: Linear Mounting: Connector Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bandsCompact Size, Vertically polarized Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: APAMS Type: Whip - Straight Protocol: 2G/3G/GSM Frequency Range: 890 ~ 960 | 1710 ~ 1880 Bandwidth Range: 70 | 170 Length: 78 mm Width: Ø 12 mm Gain Display: 2.15 2.15 Polarization: Linear Mounting: Connector Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bandsCompact Size, Vertically polarized Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spicewood, TX, United States
APAMS Whip - Straight
APAMS-119
APAMS Whip - Straight APAMS-119
RoHS/RoHS II Compliant Series: APAMS Type: Whip - Straight Protocol: 2G/3G/GSM Frequency Range: 890 ~ 960 | 1710 ~ 1880 Bandwidth Range: 70 | 170 Length: 78 mm Width: Ø 12 mm Gain Display: 2.15 2.15 Polarization: Linear Mounting: Connector Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bandsCompact Size, Vertically polarized Part Status: Active

RoHS/RoHS II Compliant

  • Series: APAMS
  • Type: Whip - Straight
  • Protocol: 2G/3G/GSM
  • Frequency Range: 890 ~ 960 | 1710 ~ 1880
  • Bandwidth Range: 70 | 170
  • Length: 78 mm
  • Width: Ø 12 mm
  • Gain Display: 2.15 2.15
  • Polarization: Linear
  • Mounting: Connector Mount
  • Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bandsCompact Size, Vertically polarized
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMS-119
Antenna Unit APAMS-119
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-12912-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12912-ND
RF Antennas 535-12912-ND
900MHz, 1.8GHz GSM Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2.15dBi SMA Male Connector Mount

900MHz, 1.8GHz GSM Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2.15dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - APAMS-119 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMS-119
RF Antennas APAMS-119
900MHz, 1.8GHz GSM Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2.15dBi SMA Male Connector Mount

900MHz, 1.8GHz GSM Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 2.15dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMS-119
Antennas APAMS-119
Antennas 890-960MHz/ 1710-1880MHz 50 Ohm

Antennas 890-960MHz/ 1710-1880MHz 50 Ohm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMS-119 APAMS-119 535-12912-ND APAMS-119 APAMS-119
Product Name APAMS Whip - Straight Antenna Unit RF Antennas RF Antennas Antennas
Polarization Linear Vertical
Primary Frequency Range 0.0 to 0.0 MHz 820.0 to 1880.0 MHz 900.0 to 1800.0 MHz
Form Factor / Mounting External
Technology Type Whip External Whip Whip; Whip, Straight
Unlock Full Specs
to access all available technical data