Abracon, LLC APAMP Module APAMP-114

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 26 mm Width: 23 mm Height: 12 mm Gain Display: 1 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna Compact Size, LNA gain of 28 dB Easy to install Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 26 mm Width: 23 mm Height: 12 mm Gain Display: 1 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna Compact Size, LNA gain of 28 dB Easy to install Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMP Module - APAMP-114 - Abracon, LLC
Spicewood, TX, United States
APAMP Module
APAMP-114
APAMP Module APAMP-114
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 26 mm Width: 23 mm Height: 12 mm Gain Display: 1 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna Compact Size, LNA gain of 28 dB Easy to install Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMP
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 5
  • Length: 26 mm
  • Width: 23 mm
  • Height: 12 mm
  • Gain Display: 1
  • Polarization: RHCP
  • Mounting: Adhesive Mount
  • Features: GPS Active Antenna Compact Size, LNA gain of 28 dB Easy to install
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12088-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12088-ND
RF Antennas 535-12088-ND
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 1dBic SMA Female Adhesive

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 1dBic SMA Female Adhesive

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMP-114
Antenna Unit APAMP-114
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
APAMP-114
Antennas APAMP-114
Antennas 1575.42MHz BW 5MHz VWSR 1.5:1 Max.

Antennas 1575.42MHz BW 5MHz VWSR 1.5:1 Max.

Buy Now Datasheet
RF Antennas - APAMP-114 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMP-114
RF Antennas APAMP-114
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 1dBic SMA Female Adhesive

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 1dBic SMA Female Adhesive

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMP-114 535-12088-ND APAMP-114 APAMP-114 APAMP-114
Product Name APAMP Module RF Antennas Antenna Unit Antennas RF Antennas
Applications GPS GPS; GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1575.0 MHz 1574.4 to 1576.4 MHz
Gain 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118907-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details