PCTEL, Inc. Antenna Unit BOA4068

Description
The BOA4068 403-430MHz omnidirectional base station antenna consists of a linear array, encapsulated in a heavy duty fiberglass radome with a thick walled 6061-T6 aluminum mounting base for reliable long term use. This rugged design allows the BOA4068 antenna to withstand harsh environments and is ideal for Industrial Wireless applications. The antenna design is DC grounded for ESD protection.
Request a Quote Datasheet
Description
The BOA4068 403-430MHz omnidirectional base station antenna consists of a linear array, encapsulated in a heavy duty fiberglass radome with a thick walled 6061-T6 aluminum mounting base for reliable long term use. This rugged design allows the BOA4068 antenna to withstand harsh environments and is ideal for Industrial Wireless applications. The antenna design is DC grounded for ESD protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BOA4068 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BOA4068
Antenna Unit BOA4068
The BOA4068 403-430MHz omnidirectional base station antenna consists of a linear array, encapsulated in a heavy duty fiberglass radome with a thick walled 6061-T6 aluminum mounting base for reliable long term use. This rugged design allows the BOA4068 antenna to withstand harsh environments and is ideal for Industrial Wireless applications. The antenna design is DC grounded for ESD protection.

The BOA4068 403-430MHz omnidirectional base station antenna consists of a linear array, encapsulated in a heavy duty fiberglass radome with a thick walled 6061-T6 aluminum mounting base for reliable long term use. This rugged design allows the BOA4068 antenna to withstand harsh environments and is ideal for Industrial Wireless applications. The antenna design is DC grounded for ESD protection.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number BOA4068
Product Name Antenna Unit
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details