Taoglas Antenna Unit AP.10E.07.0039B

Description
AP.10E active GPS patch antenna is the smallest GPS high performance antenna currently available in the world. Using extremely sensitive high dielectric constant powder formulation and tight process con­trol the 10*10*4mm patch antenna is ac­curately tune
Request a Quote Datasheet
Description
AP.10E active GPS patch antenna is the smallest GPS high performance antenna currently available in the world. Using extremely sensitive high dielectric constant powder formulation and tight process con­trol the 10*10*4mm patch antenna is ac­curately tune
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - AP.10E.07.0039B - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AP.10E.07.0039B
Antenna Unit AP.10E.07.0039B
AP.10E active GPS patch antenna is the smallest GPS high performance antenna currently available in the world. Using extremely sensitive high dielectric constant powder formulation and tight process con­trol the 10*10*4mm patch antenna is ac­curately tune

AP.10E active GPS patch antenna is the smallest GPS high performance antenna currently available in the world. Using extremely sensitive high dielectric constant powder formulation and tight process con­trol the 10*10*4mm patch antenna is ac­curately tune

Supplier's Site Datasheet
1.575GHZ Rf Antenna - 875-AP.10E.07.0039B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-AP.10E.07.0039B
1.575GHZ Rf Antenna 875-AP.10E.07.0039B
RF ANT 1.575GHZ CER PATCH CAB Product overview: AP.10E.07.0039B from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.10E.07.0039B can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CER PATCH CAB Product overview: AP.10E.07.0039B from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.10E.07.0039B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1147-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1147-ND
RF Antennas 931-1147-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -10dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -10dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - AP.10E.07.0039B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AP.10E.07.0039B
RF Antennas AP.10E.07.0039B
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -10dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz -10dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas GPS Act Patch 10*10*6mm 1.13 U.fl

Antennas GPS Act Patch 10*10*6mm 1.13 U.fl

Buy Now Datasheet
Patch Antenna, 1.57542Ghz, -10Dbi Rohs Compliant Taoglas - 28AK5575 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.57542Ghz, -10Dbi Rohs Compliant Taoglas
28AK5575
Patch Antenna, 1.57542Ghz, -10Dbi Rohs Compliant Taoglas 28AK5575
PATCH ANTENNA, 1.57542GHZ, -10DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 1.57542GHZ, -10DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AP.10E.07.0039B 875-AP.10E.07.0039B 931-1147-ND AP.10E.07.0039B AP.10E.07.0039B 28AK5575
Product Name Antenna Unit 1.575GHZ Rf Antenna RF Antennas RF Antennas Antennas Patch Antenna, 1.57542Ghz, -10Dbi Rohs Compliant Taoglas
Polarization Right Hand Circular
Primary Frequency Range 1574.4 to 1576.4 MHz 1575.0 MHz
Gain -10 dB -10 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118879-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers
RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers