Abracon, LLC Antenna Unit AMCA92-2R660G-S1F-T4

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - AMCA92-2R660G-S1F-T4-ND - DigiKey
Thief River Falls, MN, United States
2.7GHz LTE, WiMax™, WLAN Chip RF Antenna 2.56GHz ~ 2.76GHz 3dBi Solder Surface Mount

2.7GHz LTE, WiMax™, WLAN Chip RF Antenna 2.56GHz ~ 2.76GHz 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - AMCA92-2R660G-S1F-T4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.7GHz LTE, WiMax™, WLAN Chip RF Antenna 2.56GHz ~ 2.76GHz 3dBi Solder Surface Mount

2.7GHz LTE, WiMax™, WLAN Chip RF Antenna 2.56GHz ~ 2.76GHz 3dBi Solder Surface Mount

Buy Now Datasheet
Antennas 2.66GHz BW 200dB + Gain 1.0dBi avg.

Antennas 2.66GHz BW 200dB + Gain 1.0dBi avg.

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number AMCA92-2R660G-S1F-T4 AMCA92-2R660G-S1F-T4-ND AMCA92-2R660G-S1F-T4 AMCA92-2R660G-S1F-T4
Product Name Antenna Unit RF Antennas RF Antennas Antennas
Primary Frequency Range 2560.0 to 2760.0 MHz 2700.0 MHz
Gain 3 dB 3 dB
VSWR 2 :1 2 :1
Technology Type Chip Chip
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers