Abracon, LLC APAE Passive Patch APAE1590R2540AKDB1-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAE Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575 | 1592 ~ 1608 Length: 25 mm Width: 25 mm Height: 4 mm Polarization: RHCP Mounting: Thru-Hole Mount Adhesive tape Features: GPS+GLONASS Patch Antenna Low Profile Pin type feed Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAE Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575 | 1592 ~ 1608 Length: 25 mm Width: 25 mm Height: 4 mm Polarization: RHCP Mounting: Thru-Hole Mount Adhesive tape Features: GPS+GLONASS Patch Antenna Low Profile Pin type feed Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAE Passive Patch - APAE1590R2540AKDB1-T - Abracon, LLC
Spicewood, TX, United States
APAE Passive Patch
APAE1590R2540AKDB1-T
APAE Passive Patch APAE1590R2540AKDB1-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAE Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575 | 1592 ~ 1608 Length: 25 mm Width: 25 mm Height: 4 mm Polarization: RHCP Mounting: Thru-Hole Mount Adhesive tape Features: GPS+GLONASS Patch Antenna Low Profile Pin type feed Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAE
  • Type: Passive Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575 | 1592 ~ 1608
  • Length: 25 mm
  • Width: 25 mm
  • Height: 4 mm
  • Polarization: RHCP
  • Mounting: Thru-Hole Mount Adhesive tape
  • Features: GPS+GLONASS Patch Antenna Low Profile Pin type feed
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-11940-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-11940-ND
RF Antennas 535-11940-ND
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.608GHz Pin Adhesive

1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.608GHz Pin Adhesive

Buy Now Datasheet
Antennas/Accessories , Product overview: APAE1590R2540AKDB1-T from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAE1590R2540AKD B1-T can be used for catalog matching and distributor lookup.

Antennas/Accessories, Product overview: APAE1590R2540AKDB1-T from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAE1590R2540AKDB1-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Antennas 1590MHz 50 Ohm RL=8.0dB

Antennas 1590MHz 50 Ohm RL=8.0dB

Buy Now Datasheet
RF Antennas - APAE1590R2540AKDB1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.608GHz Pin Adhesive

1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.608GHz Pin Adhesive

Buy Now Datasheet
Patch Antenna, Rhc, 1.592-1.608Ghz; Antenna Type Abracon - 65W7807 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, Rhc, 1.592-1.608Ghz; Antenna Type Abracon
65W7807
Patch Antenna, Rhc, 1.592-1.608Ghz; Antenna Type Abracon 65W7807
PATCH ANTENNA, RHC, 1.592-1.608GHZ; Antenna Type:Patch; Frequency Min:1.592GHz; Frequency Max:1.608GHz; Antenna Mounting:Adhesive; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes

PATCH ANTENNA, RHC, 1.592-1.608GHZ; Antenna Type:Patch; Frequency Min:1.592GHz; Frequency Max:1.608GHz; Antenna Mounting:Adhesive; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAE1590R2540AKDB1-T 535-11940-ND 875-APAE1590R2540AKDB1-T APAE1590R2540AKDB1-T APAE1590R2540AKDB1-T APAE1590R2540AKDB1-T 65W7807
Product Name APAE Passive Patch RF Antennas Rf Antenna Antenna Unit Antennas RF Antennas Patch Antenna, Rhc, 1.592-1.608Ghz; Antenna Type Abracon
Applications GPS GPS; GLONASS, GPS RF Testing GLONASS, GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz 1575.0 to 1602.0 MHz 1575.0 to 1608.0 MHz 1592.0 to 1608.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 10dBi Fiberglass Antenna With N Male St. Connector - ET-91510FG4-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 10 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details