Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.574GHz ~ 1.606GHz -1.4dB, -1.3dBi SMA Male Panel Mount
GPS/GLONASS/GALILEO ANTENNA, 1.602GHZ ROHS COMPLIANT: YES
1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.574GHz ~ 1.606GHz -1.4dB, -1.3dBi SMA Male Panel Mount
Antennas ULTIMA GPS-GLONASS SCREW MOUNT ANTENNA
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | A.30.A.301111 | 931-1341-ND | 28AK5356 | A.30.A.301111 | A.30.A.301111 |
| Product Name | Antenna Unit | RF Antennas | Gps/glonass/galileo Antenna, 1.602Ghz Rohs Compliant Taoglas | RF Antennas | Antennas |
| Primary Frequency Range | 1574.0 to 1606.0 MHz | 1575.0 to 1602.0 MHz | |||
| Gain | -1.4 dB | -1.4 to -1.3 dB | |||
| VSWR | 2 :1 | 2 :1 | |||
| Technology Type | External | Dome | Dome |