PCTEL, Inc. Antenna Unit BMYD806O

Description
The BMYD806O has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 14 dBd gain and operates in the 806-896 MHz range. The BMYD806O is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
Request a Quote Datasheet
Description
The BMYD806O has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 14 dBd gain and operates in the 806-896 MHz range. The BMYD806O is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMYD806O - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMYD806O
Antenna Unit BMYD806O
The BMYD806O has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 14 dBd gain and operates in the 806-896 MHz range. The BMYD806O is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.

The BMYD806O has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 14 dBd gain and operates in the 806-896 MHz range. The BMYD806O is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.

Supplier's Site Datasheet
RF Antennas - BMYD806O - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMYD806O
RF Antennas BMYD806O
851MHz ISM, LoRa, LPWAN Yagi, 18-Element RF Antenna 806MHz ~ 896MHz 14dBd N Type Female Pole Mount

851MHz ISM, LoRa, LPWAN Yagi, 18-Element RF Antenna 806MHz ~ 896MHz 14dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMYD806O BMYD806O
Product Name Antenna Unit RF Antennas
Polarization Horizontal; Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118308-9 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Wi-Fi, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Telemetry Antennas - 1248669 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details