Taoglas Antenna Unit AA.185.301111

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - AA.185.301111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AA.185.301111
Antenna Unit AA.185.301111
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 931-AA.185.301111-ND - DigiKey
Thief River Falls, MN, United States
ADHESIVE MOUNT, LOW PROFILE, SIN

ADHESIVE MOUNT, LOW PROFILE, SIN

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Antennas Antennas
Product Number AA.185.301111 931-AA.185.301111-ND
Product Name Antenna Unit RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS
Primary Frequency Range 1562.0 to 1603.0 MHz
Gain 2.8 to 3.52 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers