Abracon, LLC 1602MHZ Rf Antenna AEACMK0660746-SG4

Description
RF ANT 1561/1575/1602MHZ EXT Product overview: AEACMK0660746-SG4 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1602MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1602MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AEACMK0660746-SG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 1561/1575/1602MHZ EXT Product overview: AEACMK0660746-SG4 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1602MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1602MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AEACMK0660746-SG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1602MHZ Rf Antenna - 875-AEACMK0660746-SG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1602MHZ Rf Antenna
875-AEACMK0660746-SG4
1602MHZ Rf Antenna 875-AEACMK0660746-SG4
RF ANT 1561/1575/1602MHZ EXT Product overview: AEACMK0660746-SG4 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1602MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1602MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AEACMK0660746-SG 4 can be used for catalog matching and distributor lookup.

RF ANT 1561/1575/1602MHZ EXT Product overview: AEACMK0660746-SG4 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1602MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1602MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AEACMK0660746-SG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
AEACMK0660746-SG4
RF/IF and RFID - RF Antennas AEACMK0660746-SG4
Win Source Part Number: 1066482-AEACMK066074 6-SG4 Category: RF/IF and RFID>RF Antennas Series: AEAC Features: LNA Termination: TNC Package: Bulk Ingress Protection: IP67 Applications: Beidou, Galileo, GLONASS, GNSS, GPS Standard Package: 50 Frequency Range: 1.561GHz ~ 1.602GHz Height (Max): 1.811" (46.00mm) Frequency Group: UHF (1GHz ~ 2GHz) Frequency (Center/Band): 1.5815GHz Antenna Type: Dome Number of Bands: 1 VSWR: 1.5, 2 Gain: 5dBic RF Family/Standard: Navigation Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AEACMK0660746-SG4AEA CMK0660746SG4; ECCN: 7A994 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8529.10.4040 Mfr: Abracon LLC Other Names: 535-AEACMK0660746-SG 4

Win Source Part Number: 1066482-AEACMK0660746-SG4
Category: RF/IF and RFID>RF Antennas
Series: AEAC
Features: LNA
Termination: TNC
Package: Bulk
Ingress Protection: IP67
Applications: Beidou, Galileo, GLONASS, GNSS, GPS
Standard Package: 50
Frequency Range: 1.561GHz ~ 1.602GHz
Height (Max): 1.811" (46.00mm)
Frequency Group: UHF (1GHz ~ 2GHz)
Frequency (Center/Band): 1.5815GHz
Antenna Type: Dome
Number of Bands: 1
VSWR: 1.5, 2
Gain: 5dBic
RF Family/Standard: Navigation
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): AEACMK0660746-SG4AEACMK0660746SG4;
ECCN: 7A994
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8529.10.4040
Mfr: Abracon LLC
Other Names: 535-AEACMK0660746-SG4

Buy Now Datasheet
Multi-Band Antennas - 2505170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505170
Multi-Band Antennas 2505170
RF ANT 1561/1575/1602MHZ EXT

RF ANT 1561/1575/1602MHZ EXT

Supplier's Site
Multi-Band Antennas - 2505171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505171
Multi-Band Antennas 2505171
RF ANT 1561/1575/1602MHZ EXT

RF ANT 1561/1575/1602MHZ EXT

Supplier's Site
Multi-Band Antennas - 2505171P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505171P
Multi-Band Antennas 2505171P
RF ANT 1561/1575/1602MHZ EXT

RF ANT 1561/1575/1602MHZ EXT

Supplier's Site
RF Antennas - 535-AEACMK0660746-SG4-ND - DigiKey
Thief River Falls, MN, United States
1.5815GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.561GHz ~ 1.602GHz 5dBic TNC Panel Mount

1.5815GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.561GHz ~ 1.602GHz 5dBic TNC Panel Mount

Buy Now Datasheet
Antenna Unit - AEACMK0660746-SG4 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AEACMK0660746-SG4
Antenna Unit AEACMK0660746-SG4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - AEACMK0660746-SG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.5815GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.561GHz ~ 1.602GHz 5dBic TNC Female Panel Mount

1.5815GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.561GHz ~ 1.602GHz 5dBic TNC Female Panel Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-AEACMK0660746-SG4 AEACMK0660746-SG4 2505170 535-AEACMK0660746-SG4-ND AEACMK0660746-SG4 AEACMK0660746-SG4
Product Name 1602MHZ Rf Antenna RF/IF and RFID - RF Antennas Multi-Band Antennas RF Antennas Antenna Unit RF Antennas
Applications RF Testing Multi-band GPS; Beidou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz 1561.0 to ? MHz 1581.5 MHz
Technology Type Dome Dome Dome
Gain 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details