Abracon, LLC APAMP Module APAMP-115

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 40 mm Width: 35 mm Height: 15.1 mm Gain Display: 3.5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 30 dB Easy to install Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 40 mm Width: 35 mm Height: 15.1 mm Gain Display: 3.5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 30 dB Easy to install Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMP Module - APAMP-115 - Abracon, LLC
Spicewood, TX, United States
APAMP Module
APAMP-115
APAMP Module APAMP-115
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 40 mm Width: 35 mm Height: 15.1 mm Gain Display: 3.5 Polarization: RHCP Mounting: Adhesive Mount Features: GPS Active Antenna LNA gain of 30 dB Easy to install Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMP
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 10
  • Length: 40 mm
  • Width: 35 mm
  • Height: 15.1 mm
  • Gain Display: 3.5
  • Polarization: RHCP
  • Mounting: Adhesive Mount
  • Features: GPS Active Antenna LNA gain of 30 dB Easy to install
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12089-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12089-ND
RF Antennas 535-12089-ND
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3.5dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3.5dBic SMA Male Adhesive

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMP-115
Antenna Unit APAMP-115
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - APAMP-115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMP-115
RF Antennas APAMP-115
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3.5dBic SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3.5dBic SMA Male Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMP-115
Antennas APAMP-115
Antennas 1575.42MHz BW 10MHz

Antennas 1575.42MHz BW 10MHz

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMP-115 535-12089-ND APAMP-115 APAMP-115 APAMP-115
Product Name APAMP Module RF Antennas Antenna Unit RF Antennas Antennas
Applications GPS GPS; GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1575.0 MHz 1574.4 to 1576.4 MHz
Gain 3.5 dB 3.5 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 5dBi Adhesive Antenna with RG174 (L-3Mtr) Cable + SMA Male St. Connector - ET-LTS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers