RF ANT 1.575GHZ CER PATCH CAB Product overview: AP.25F.07.0078A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AP.25F.07.0078A can be used for catalog matching and distributor lookup.
The AP.25F has been designed specifically for embedded (inside device) integration with GPS receiver modules where there is a GSM transmitter nearby and risk of interference and saturation.
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2dBic U.FL (UMCC), IPEX MHF1 Surface Mount
PATCH ANTENNA, 1.57542GHZ, 2DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:I-Pex Connector; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
1.575GHz GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Antennas GPS Active Patch 25*25*8mm 1.13 U.FL
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-AP.25F.07.0078A | AP.25F.07.0078A | 931-1144-ND | 72AC4946 | AP.25F.07.0078A | AP.25F.07.0078A |
| Product Name | 1.575GHZ Rf Antenna | Antenna Unit | RF Antennas | Patch Antenna, 1.57542Ghz, 2Dbi; Antenna Type Taoglas | RF Antennas | Antennas |
| Applications | RF Testing | GPS; GPS | GPS | |||
| Polarization | Right Hand Circular | Circular; Right Hand Circular | ||||
| Primary Frequency Range | 1574.4 to 1576.4 MHz | 1575.0 MHz | ? to 1575.4 MHz | |||
| Gain | 2 dB | 2 dB | 2 dB |