PCTEL, Inc. Antenna Unit ASPDM1965

Description
The antennas feature a male-female contact mount interface that provides positive connection for noise-free cellular or PCS phone operation.
Request a Quote Datasheet
Description
The antennas feature a male-female contact mount interface that provides positive connection for noise-free cellular or PCS phone operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - ASPDM1965 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
ASPDM1965
Antenna Unit ASPDM1965
The antennas feature a male-female contact mount interface that provides positive connection for noise-free cellular or PCS phone operation.

The antennas feature a male-female contact mount interface that provides positive connection for noise-free cellular or PCS phone operation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number ASPDM1965
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details