Taoglas Multi-Band Antennas ADFGP.25A.07.0060A

Description
ADFGP.25A - Embedded Dual Pin Active GNS
Request a Quote Datasheet
Description
ADFGP.25A - Embedded Dual Pin Active GNS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2884334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2884334
Multi-Band Antennas 2884334
ADFGP.25A - Embedded Dual Pin Active GNS

ADFGP.25A - Embedded Dual Pin Active GNS

Supplier's Site
Downers Grove, IL, United States
The ADFGP.25A is an embedded patch antenna covering 1559MHz to 1610MHz. It has a dual feed, activepatch design which makes it ideal for next-generation GNSS devices that require excellent positional accuracyin a small factor. The active patch antenna, by means of a double resonance design, has a wide-bandoperation over GNSS systems including GPS (L1), GLONASS (G1), Galileo (E1) and BeiDou(B1). The 25 mmpatch uses a dual-feed configuration that combines both feeds with a 90 degree hybrid coupler to obtain an optimalaxial ratio.

The ADFGP.25A is an embedded patch antenna covering 1559MHz to 1610MHz. It has a dual feed, activepatch design which makes it ideal for next-generation GNSS devices that require excellent positional accuracyin a small factor. The active patch antenna, by means of a double resonance design, has a wide-bandoperation over GNSS systems including GPS (L1), GLONASS (G1), Galileo (E1) and BeiDou(B1). The 25 mmpatch uses a dual-feed configuration that combines both feeds with a 90 degree hybrid coupler to obtain an optimalaxial ratio.

Supplier's Site Datasheet
RF Antennas - 931-ADFGP.25A.07.0060A-ND - DigiKey
Thief River Falls, MN, United States
ADFGP.25A EMBEDDED DUAL-PIN ACT

ADFGP.25A EMBEDDED DUAL-PIN ACT

Buy Now Datasheet
Patch Antenna, 1.602Ghz, 1.7Dbi Rohs Compliant Taoglas - 28AK5407 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.602Ghz, 1.7Dbi Rohs Compliant Taoglas
28AK5407
Patch Antenna, 1.602Ghz, 1.7Dbi Rohs Compliant Taoglas 28AK5407
PATCH ANTENNA, 1.602GHZ, 1.7DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 1.602GHZ, 1.7DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2884334 ADFGP.25A.07.0060A 931-ADFGP.25A.07.0060A-ND 28AK5407
Product Name Multi-Band Antennas Antenna Unit RF Antennas Patch Antenna, 1.602Ghz, 1.7Dbi Rohs Compliant Taoglas
Applications Multi-band GPS; BeiDou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1570.0 to ? MHz 1561.0 to 1602.0 MHz 1561.0 to 1602.0 MHz
Gain 3 dB 3 dB 1.6 to 3 dB
Form Factor / Mounting Internal
Connectors UFL I-PEX MHFI (U.FL)
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 150311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Gain 5.17 dB
Connectors M6 x 0.75 mm Stud
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers