PCTEL, Inc. Antenna Unit BOA9025

Description
The BOA 900MHz omnidirectional base station antennas consist of a linear array, encapsulated in a heavy duty fi berglass radome with a thick walled 6061-T6 aluminum mounting base for reliable long term use. This rugged design allows the antennas to withstand harsh environments and is ideal for Industrial Wireless and SCADA applications. The BOA series is DC grounded and is UPS shippable.
Request a Quote Datasheet
Description
The BOA 900MHz omnidirectional base station antennas consist of a linear array, encapsulated in a heavy duty fi berglass radome with a thick walled 6061-T6 aluminum mounting base for reliable long term use. This rugged design allows the antennas to withstand harsh environments and is ideal for Industrial Wireless and SCADA applications. The BOA series is DC grounded and is UPS shippable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BOA9025 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BOA9025
Antenna Unit BOA9025
The BOA 900MHz omnidirectional base station antennas consist of a linear array, encapsulated in a heavy duty fi berglass radome with a thick walled 6061-T6 aluminum mounting base for reliable long term use. This rugged design allows the antennas to withstand harsh environments and is ideal for Industrial Wireless and SCADA applications. The BOA series is DC grounded and is UPS shippable.

The BOA 900MHz omnidirectional base station antennas consist of a linear array, encapsulated in a heavy duty fi berglass radome with a thick walled 6061-T6 aluminum mounting base for reliable long term use. This rugged design allows the antennas to withstand harsh environments and is ideal for Industrial Wireless and SCADA applications. The BOA series is DC grounded and is UPS shippable.

Supplier's Site Datasheet
RF Antennas - BOA9025 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BOA9025
RF Antennas BOA9025
915MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 902MHz ~ 928MHz 5.1dBi N Type Female Mast Mount

915MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 902MHz ~ 928MHz 5.1dBi N Type Female Mast Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BOA9025 BOA9025
Product Name Antenna Unit RF Antennas
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
Gain 5.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers