PCTEL, Inc. Antenna Unit APDM928U

Description
Our Antenna Specialists® ""On-Glass""® Premium antennas have been precision engineered to provide optimal coverage for both iDEN and PCS frequencies in a low profile antenna design. They are available with various connector options.
Request a Quote Datasheet
Description
Our Antenna Specialists® ""On-Glass""® Premium antennas have been precision engineered to provide optimal coverage for both iDEN and PCS frequencies in a low profile antenna design. They are available with various connector options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - APDM928U - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
APDM928U
Antenna Unit APDM928U
Our Antenna Specialists® ""On-Glass""® Premium antennas have been precision engineered to provide optimal coverage for both iDEN and PCS frequencies in a low profile antenna design. They are available with various connector options.

Our Antenna Specialists® ""On-Glass""® Premium antennas have been precision engineered to provide optimal coverage for both iDEN and PCS frequencies in a low profile antenna design. They are available with various connector options.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number APDM928U
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

GSM / GPS / Wi-Fi Combo Screwable Puck Antenna with RG174 Cable (L-3mtr) + SMA Male St. Connector - ET-GSGPWISR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2500.0 MHz
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2222683 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details