PCTEL, Inc. Antenna Unit BGYD806K

Description
The BGYD806K has been engineered to provide high gain broadband performance between the frequencies of 806-896 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD806K comes with an integral low loss 2 ft RG213 feed line with a standard N-Female connector. High strength mounting clamp is supplied for vertical or horizontal polarization.
Request a Quote Datasheet
Description
The BGYD806K has been engineered to provide high gain broadband performance between the frequencies of 806-896 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD806K comes with an integral low loss 2 ft RG213 feed line with a standard N-Female connector. High strength mounting clamp is supplied for vertical or horizontal polarization.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BGYD806K - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BGYD806K
Antenna Unit BGYD806K
The BGYD806K has been engineered to provide high gain broadband performance between the frequencies of 806-896 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD806K comes with an integral low loss 2 ft RG213 feed line with a standard N-Female connector. High strength mounting clamp is supplied for vertical or horizontal polarization.

The BGYD806K has been engineered to provide high gain broadband performance between the frequencies of 806-896 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD806K comes with an integral low loss 2 ft RG213 feed line with a standard N-Female connector. High strength mounting clamp is supplied for vertical or horizontal polarization.

Supplier's Site Datasheet
RF Antennas - BGYD806K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BGYD806K
RF Antennas BGYD806K
851MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 806MHz ~ 896MHz 10dBd N Type Female Pole Mount

851MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 806MHz ~ 896MHz 10dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BGYD806K BGYD806K
Product Name Antenna Unit RF Antennas
Polarization Horizontal; Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers