Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 28dB SMA Male Panel Mount
Antennas Hercules Screw Mount GPS/GLONASS Antenna
DOME ANTENNA, 1.602GHZ, -0.5DBI ROHS COMPLIANT: YES
1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 28dB SMA Male Panel Mount
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | A.41.A.301111 | 931-1364-ND | A.41.A.301111 | 28AK5357 | A.41.A.301111 |
| Product Name | Antenna Unit | RF Antennas | Antennas | Dome Antenna, 1.602Ghz, -0.5Dbi Rohs Compliant Taoglas | RF Antennas |
| Primary Frequency Range | 1559.1 to 1607.0 MHz | 1575.0 to 1602.0 MHz | |||
| Gain | -0.5000 dB | 28 dB | |||
| VSWR | 2 :1 | 2 :1 |