PCTEL, Inc. Antenna Unit BMMG24005ML195RPC

Description
Our BMMG antenna design integrates a coaxial cable fully integrated into the antenna base. They are compact, easy to install and are available with a variety of connector options.
Request a Quote
Description
Our BMMG antenna design integrates a coaxial cable fully integrated into the antenna base. They are compact, easy to install and are available with a variety of connector options.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BMMG24005ML195RPC is a magnetic mount antenna operating in the 2400-2484 MHz range with 5 dBi gain, featuring a trilinear/open radiator, 12' ML195 coaxial cable, and a Rev Pol TNC connector. It has a 9-inch height, a machined polymer base, black coated stainless steel magnetic mount with 5 lbs minimum holding force, and a nominal impedance of 50 ohms with VSWR < 1.5:1. The antenna is a dual-band collinear type with a 1/4 wave radiator made of .062" diameter stainless steel, and is designed for magnetic mounting.

Datasheet Summary
Powered by GS/AI

The BMMG24005ML195RPC is a magnetic mount antenna operating in the 2400-2484 MHz range with 5 dBi gain, featuring a trilinear/open radiator, 12' ML195 coaxial cable, and a Rev Pol TNC connector. It has a 9-inch height, a machined polymer base, black coated stainless steel magnetic mount with 5 lbs minimum holding force, and a nominal impedance of 50 ohms with VSWR < 1.5:1. The antenna is a dual-band collinear type with a 1/4 wave radiator made of .062" diameter stainless steel, and is designed for magnetic mounting.

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMMG24005ML195RPC - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMMG24005ML195RPC
Antenna Unit BMMG24005ML195RPC
Our BMMG antenna design integrates a coaxial cable fully integrated into the antenna base. They are compact, easy to install and are available with a variety of connector options.

Our BMMG antenna design integrates a coaxial cable fully integrated into the antenna base. They are compact, easy to install and are available with a variety of connector options.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number BMMG24005ML195RPC
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A120530TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Technology Type Stamped Metal
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details