PCTEL, Inc. Antenna Unit BMYD890K3160N1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMYD890K3160N1 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMYD890K3160N1
Antenna Unit BMYD890K3160N1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number BMYD890K3160N1
Product Name Antenna Unit
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details