Taoglas Antenna Unit AA.108.301F21

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - AA.108.301F21 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AA.108.301F21
Antenna Unit AA.108.301F21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - AA.108.301F21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AA.108.301F21
RF Antennas AA.108.301F21
1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 2dBic GT5 Female Adhesive

1.575GHz GPS Module RF Antenna 1.57GHz ~ 1.58GHz 2dBic GT5 Female Adhesive

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number AA.108.301F21 AA.108.301F21
Product Name Antenna Unit RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 1570.4 to 1580.4 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers