The Taoglas AGGBP.SL.25A.07.0060
Typical Applications include:
The front-end SAW filter features very good rejection across all non-GNSS frequencies to prevent overdriving or damaging your GPS receiver from nearby transmitters. At the commonly used LTE frequencies between 700MHz-850MHz, the AGGBP.SL.25A features greater than 35dB of rejection. Between 1700MHz-1910MHz, the AGGBP.SL.25A features greater than 19 dB of rejection.
Even with the very good out of band rejection, the AGGBP.SL.25A maintains a very low noise figure of 1.9 dB at 1575.42MHz. This low noise figure minimizes the overall signal degradation typically caused by losses in transmission lines.
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 2.44dBi, 1.72dBi, 1.67dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Antennas 25mm Active Patch with SAW/LNA
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 2.44dBi, 1.72dBi, 1.67dBi U.FL (UMCC), IPEX MHF1 Surface Mount
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | AGGBP.SL.25A.07.0060A | 931-AGGBP.SL.25A.07.0060A-ND | AGGBP.SL.25A.07.0060A | AGGBP.SL.25A.07.0060A |
| Product Name | Antenna Unit | RF Antennas | Antennas | RF Antennas |
| Polarization | Right Hand Circular | |||
| Primary Frequency Range | 1561.0 to 1602.0 MHz | 1561.0 to 1602.0 MHz | ||
| Gain | 2.44 dB | 1.67 to 2.44 dB | ||
| Technology Type | Patch | Patch | Patch; Ceramic Patch |
Dual slant ±45°