Abracon, LLC APAMPS Puck APAMPS-105

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPS Type: Puck Protocol: 2G/3G/GSM, GNSS/GPS/GLONASS Frequency Range: 1575.42806 ~ 960 1710 ~ 1880 Length: Ø 76.8 mm Width: 15.5 mm Gain Display: 5 -1 1 Polarization: RHCPLinear Mounting: Adhesive Mount Features: Active Antenna with LNA gain of 28 dBGPS, GSM supportDual connector for GPS and GSMEasy to install Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPS Type: Puck Protocol: 2G/3G/GSM, GNSS/GPS/GLONASS Frequency Range: 1575.42806 ~ 960 1710 ~ 1880 Length: Ø 76.8 mm Width: 15.5 mm Gain Display: 5 -1 1 Polarization: RHCPLinear Mounting: Adhesive Mount Features: Active Antenna with LNA gain of 28 dBGPS, GSM supportDual connector for GPS and GSMEasy to install Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMPS Puck - APAMPS-105 - Abracon, LLC
Spicewood, TX, United States
APAMPS Puck
APAMPS-105
APAMPS Puck APAMPS-105
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMPS Type: Puck Protocol: 2G/3G/GSM, GNSS/GPS/GLONASS Frequency Range: 1575.42806 ~ 960 1710 ~ 1880 Length: Ø 76.8 mm Width: 15.5 mm Gain Display: 5 -1 1 Polarization: RHCPLinear Mounting: Adhesive Mount Features: Active Antenna with LNA gain of 28 dBGPS, GSM supportDual connector for GPS and GSMEasy to install Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAMPS
  • Type: Puck
  • Protocol: 2G/3G/GSM, GNSS/GPS/GLONASS
  • Frequency Range: 1575.42806 ~ 960 1710 ~ 1880
  • Length: Ø 76.8 mm
  • Width: 15.5 mm
  • Gain Display: 5 -1 1
  • Polarization: RHCPLinear
  • Mounting: Adhesive Mount
  • Features: Active Antenna with LNA gain of 28 dBGPS, GSM supportDual connector for GPS and GSMEasy to install
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMPS-105
Antenna Unit APAMPS-105
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - APAMPS-105 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMPS-105
RF Antennas APAMPS-105
900MHz, 1.575GHz, 1.8GHz GPS, GSM Module RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz -1dBi, 1dBi, 5dBic SMA Male (1), FME Female (1) Adhesive

900MHz, 1.575GHz, 1.8GHz GPS, GSM Module RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz -1dBi, 1dBi, 5dBic SMA Male (1), FME Female (1) Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMPS-105
Antennas APAMPS-105
Antennas 1575.42MHz BW 10MHz VWSR 1.5:1 Max.

Antennas 1575.42MHz BW 10MHz VWSR 1.5:1 Max.

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number APAMPS-105 APAMPS-105 APAMPS-105 APAMPS-105
Product Name APAMPS Puck Antenna Unit RF Antennas Antennas
Applications GPS GPS, GSM
Polarization Linear; Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz 1574.4 to 1576.4 MHz
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 4dBi Adhesive Sticker Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GS4S-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers