PCTEL, Inc. Antenna Unit ASPB574

Description
The silhouette antennas are designed for transit vehicle installations requiring overhead clearance, including buses, fire-fighting engines, railroad equipment, airport service vehicles, and construction equipment. These low profile multiband antennas provide wideband coverage of specific frequencies without field tuning required. They are housed in a high impact molded ASA radome for longlasting performance under severe environmental conditions. A GPS multi-band model is also available.
Request a Quote Datasheet
Description
The silhouette antennas are designed for transit vehicle installations requiring overhead clearance, including buses, fire-fighting engines, railroad equipment, airport service vehicles, and construction equipment. These low profile multiband antennas provide wideband coverage of specific frequencies without field tuning required. They are housed in a high impact molded ASA radome for longlasting performance under severe environmental conditions. A GPS multi-band model is also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - ASPB574 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
ASPB574
Antenna Unit ASPB574
The silhouette antennas are designed for transit vehicle installations requiring overhead clearance, including buses, fire-fighting engines, railroad equipment, airport service vehicles, and construction equipment. These low profile multiband antennas provide wideband coverage of specific frequencies without field tuning required. They are housed in a high impact molded ASA radome for longlasting performance under severe environmental conditions. A GPS multi-band model is also available.

The silhouette antennas are designed for transit vehicle installations requiring overhead clearance, including buses, fire-fighting engines, railroad equipment, airport service vehicles, and construction equipment. These low profile multiband antennas provide wideband coverage of specific frequencies without field tuning required. They are housed in a high impact molded ASA radome for longlasting performance under severe environmental conditions. A GPS multi-band model is also available.

Supplier's Site Datasheet
RF Antennas - ASPB574 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ASPB574
RF Antennas ASPB574
154MHz Module RF Antenna 148MHz ~ 160MHz 1dBi UHF Female Panel Mount

154MHz Module RF Antenna 148MHz ~ 160MHz 1dBi UHF Female Panel Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ASPB574 ASPB574
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers