PCTEL, Inc. Antenna Unit APR852.3M

Description
Our Antenna Specialists® ""On-Glass""® 3 dB antennas provide optimal coverage of 800 and 900 MHz frequencies with outstanding VSWR performance of <1.5:1. Their patented mount design features a compact coupling box and flexible foot that transmits and receives through glass without holes while firmly adhering to curved glass surfaces.
Request a Quote Datasheet
Description
Our Antenna Specialists® ""On-Glass""® 3 dB antennas provide optimal coverage of 800 and 900 MHz frequencies with outstanding VSWR performance of <1.5:1. Their patented mount design features a compact coupling box and flexible foot that transmits and receives through glass without holes while firmly adhering to curved glass surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - APR852.3M - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
APR852.3M
Antenna Unit APR852.3M
Our Antenna Specialists® ""On-Glass""® 3 dB antennas provide optimal coverage of 800 and 900 MHz frequencies with outstanding VSWR performance of <1.5:1. Their patented mount design features a compact coupling box and flexible foot that transmits and receives through glass without holes while firmly adhering to curved glass surfaces.

Our Antenna Specialists® ""On-Glass""® 3 dB antennas provide optimal coverage of 800 and 900 MHz frequencies with outstanding VSWR performance of <1.5:1. Their patented mount design features a compact coupling box and flexible foot that transmits and receives through glass without holes while firmly adhering to curved glass surfaces.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number APR852.3M
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Multi-Band Antennas - 1248679 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 868.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details