PCTEL, Inc. Antenna Unit BOA34006NF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BOA34006NF - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BOA34006NF
Antenna Unit BOA34006NF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - BOA34006NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BOA34006NF
RF Antennas BOA34006NF
3.6GHz 2G, 3G, 5G, Cellular, LTE Whip, Straight RF Antenna 3.4GHz ~ 3.8GHz 6dBi N Type Female Pole Mount

3.6GHz 2G, 3G, 5G, Cellular, LTE Whip, Straight RF Antenna 3.4GHz ~ 3.8GHz 6dBi N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BOA34006NF BOA34006NF
Product Name Antenna Unit RF Antennas
Primary Frequency Range 3400.0 to 3800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details