Abracon, LLC APAE Passive Patch APAE868R2540JBDB2-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAE Type: Passive Patch Protocol: ISM, LPWA Frequency Range: 868 Bandwidth Range: 3 Length: 25 mm Width: 25 mm Height: 4 mm Gain Display: -1.37 Polarization: RHCP Mounting: Thru-Hole Mount Adhesive tape Features: RFID(EU) Patch Antenna Pin type feed Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAE Type: Passive Patch Protocol: ISM, LPWA Frequency Range: 868 Bandwidth Range: 3 Length: 25 mm Width: 25 mm Height: 4 mm Gain Display: -1.37 Polarization: RHCP Mounting: Thru-Hole Mount Adhesive tape Features: RFID(EU) Patch Antenna Pin type feed Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAE Passive Patch - APAE868R2540JBDB2-T - Abracon, LLC
Spicewood, TX, United States
APAE Passive Patch
APAE868R2540JBDB2-T
APAE Passive Patch APAE868R2540JBDB2-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAE Type: Passive Patch Protocol: ISM, LPWA Frequency Range: 868 Bandwidth Range: 3 Length: 25 mm Width: 25 mm Height: 4 mm Gain Display: -1.37 Polarization: RHCP Mounting: Thru-Hole Mount Adhesive tape Features: RFID(EU) Patch Antenna Pin type feed Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAE
  • Type: Passive Patch
  • Protocol: ISM, LPWA
  • Frequency Range: 868
  • Bandwidth Range: 3
  • Length: 25 mm
  • Width: 25 mm
  • Height: 4 mm
  • Gain Display: -1.37
  • Polarization: RHCP
  • Mounting: Thru-Hole Mount Adhesive tape
  • Features: RFID(EU) Patch Antenna Pin type feed
  • Part Status: Active
Supplier's Site Datasheet
Antennas/Accessories , Product overview: APAE868R2540JBDB2-T from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAE868R2540JBDB 2-T can be used for catalog matching and distributor lookup.

Antennas/Accessories, Product overview: APAE868R2540JBDB2-T from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-APAE868R2540JBDB2-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Telemetry Antennas - 2505239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505239
Telemetry Antennas 2505239
RF ANT 868MHZ CER PATCH PIN ADH

RF ANT 868MHZ CER PATCH PIN ADH

Supplier's Site
Telemetry Antennas - 2505238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505238
Telemetry Antennas 2505238
RF ANT 868MHZ CER PATCH PIN ADH

RF ANT 868MHZ CER PATCH PIN ADH

Supplier's Site
Telemetry Antennas - 2505239P - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505239P
Telemetry Antennas 2505239P
RF ANT 868MHZ CER PATCH PIN ADH

RF ANT 868MHZ CER PATCH PIN ADH

Supplier's Site
RF Antennas - 535-11947-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-11947-ND
RF Antennas 535-11947-ND
868MHz GPS Ceramic Patch RF Antenna 867MHz ~ 869MHz 4.5dBic Pin Adhesive

868MHz GPS Ceramic Patch RF Antenna 867MHz ~ 869MHz 4.5dBic Pin Adhesive

Buy Now Datasheet
Antennas 868MHz 50 Ohm VSWR 1.5:1

Antennas 868MHz 50 Ohm VSWR 1.5:1

Buy Now Datasheet
868Mhz, 25*25*4Mm Rfid(Eu) Patch Antenna / Tray Rohs Compliant Abracon - 47W0975 - Newark, An Avnet Company
Chicago, IL, United States
868Mhz, 25*25*4Mm Rfid(Eu) Patch Antenna / Tray Rohs Compliant Abracon
47W0975
868Mhz, 25*25*4Mm Rfid(Eu) Patch Antenna / Tray Rohs Compliant Abracon 47W0975
868MHZ, 25*25*4MM RFID(EU) PATCH ANTENNA / TRAY ROHS COMPLIANT: YES

868MHZ, 25*25*4MM RFID(EU) PATCH ANTENNA / TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - APAE868R2540JBDB2-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
868MHz GPS Ceramic Patch RF Antenna 867MHz ~ 869MHz 4.5dBic Pin Adhesive

868MHz GPS Ceramic Patch RF Antenna 867MHz ~ 869MHz 4.5dBic Pin Adhesive

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAE868R2540JBDB2-T 875-APAE868R2540JBDB2-T APAE868R2540JBDB2-T 2505239 535-11947-ND APAE868R2540JBDB2-T 47W0975 APAE868R2540JBDB2-T
Product Name APAE Passive Patch Rf Antenna Antenna Unit Telemetry Antennas RF Antennas Antennas 868Mhz, 25*25*4Mm Rfid(Eu) Patch Antenna / Tray Rohs Compliant Abracon RF Antennas
Applications RFID RF Testing Telemetry GPS; GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 867.0 to 869.0 MHz 868.0 MHz
Gain -1.37 dB -1.37 dB -1.37 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
865MHz 18dBi Fiberglass Antenna With N Male St. Connector - ET-86518FG2-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 18 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers