The BMYD890O series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna has 14 dBd gain and operates in the 890-960 MHz range. The BMY890O is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
| Richardson RFPD | |
|---|---|
| Product Category | Antennas |
| Product Number | BMYD890O3025N1 |
| Product Name | Antenna Unit |
| Polarization | Horizontal; Vertical |
Vertical