PCTEL, Inc. Antenna Unit BGYD890K

Description
The BGYD890K has been engineered to provide high gain broadband performance between the frequencies of 890-960 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD890K comes with an integral low loss 2 ft RG213 feed line with a standard N-Female connector. High strength mounting clamp is supplied for vertical or horizontal polarization.
Request a Quote Datasheet
Description
The BGYD890K has been engineered to provide high gain broadband performance between the frequencies of 890-960 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD890K comes with an integral low loss 2 ft RG213 feed line with a standard N-Female connector. High strength mounting clamp is supplied for vertical or horizontal polarization.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BGYD890K - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BGYD890K
Antenna Unit BGYD890K
The BGYD890K has been engineered to provide high gain broadband performance between the frequencies of 890-960 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD890K comes with an integral low loss 2 ft RG213 feed line with a standard N-Female connector. High strength mounting clamp is supplied for vertical or horizontal polarization.

The BGYD890K has been engineered to provide high gain broadband performance between the frequencies of 890-960 MHz. Solid 3/8 in aluminum elements complement the fully welded dipole on the boom. The black powder coat BGYD890K comes with an integral low loss 2 ft RG213 feed line with a standard N-Female connector. High strength mounting clamp is supplied for vertical or horizontal polarization.

Supplier's Site Datasheet
RF Antennas - BGYD890K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BGYD890K
RF Antennas BGYD890K
925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 10dBd N Type Female Pole Mount

925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 10dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BGYD890K BGYD890K
Product Name Antenna Unit RF Antennas
Polarization Horizontal; Vertical
Primary Frequency Range 890.0 to 960.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108857-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-110TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Form Factor / Mounting Internal
View Details
2 suppliers
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details