GPS Hercules Heavy Duty Screw Mount Antenna, IP67 & IP69K, 3M RG-174 SMA(M) Product overview: A.01.C.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A.01.C.301111 can be used for catalog matching and distributor lookup.
1.575GHz GPS Dome RF Antenna 1.575GHz ~ 1.576GHz 32dBic SMA Male Panel Mount
The A.01 Hercules is a high performance thread mount GPS antenna designed for external use on vehicles and outdoor assets. Designed for heavy duty work with one piece C&C machined nickel steel base plate and threads, there are also convenient side slots for running cables laterally. Durable UV resistant ABS housing is resistant to vandalism and direct attack. At only 29mm high it complies with the latest EU directives for height restrictions, whilst also enabling covert operation with a diameter of 49mm.
1.575GHz GPS Dome RF Antenna 1.575GHz ~ 1.576GHz 32dBic SMA Male Panel Mount
GPS/GALILEO ANTENNA, 1.57542GHZ, 30DBI ROHS COMPLIANT: YES
Antennas GPS Screw Mount RG174 SMA(M)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-A.01.C.301111 | 931-1002-ND | A.01.C.301111 | A.01.C.301111 | 28AK5355 | A.01.C.301111 |
| Product Name | Rf Antenna | RF Antennas | Antenna Unit | RF Antennas | Gps/galileo Antenna, 1.57542Ghz, 30Dbi Rohs Compliant Taoglas | Antennas |
| Applications | RF Testing | GPS; GPS | GPS | |||
| Primary Frequency Range | 1575.0 MHz | 1574.4 to 1576.4 MHz | ||||
| Gain | 32 dB | 32 dB | ||||
| VSWR | 2 :1 | 2 :1 |