Abracon, LLC APAMS Whip - Straight APAMS-120

Description
RoHS/RoHS II Compliant Series: APAMS Type: Whip - Straight Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2350 ~ 2450 | 5700 ~ 5900 Bandwidth Range: 100 | 200 Length: 77 mm Width: Ø 10 mm Gain Display: 2 2 Polarization: Linear Mounting: Connector Mount Features: Dual band Wi-Fi/Bluetooth Antenna Module Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: APAMS Type: Whip - Straight Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2350 ~ 2450 | 5700 ~ 5900 Bandwidth Range: 100 | 200 Length: 77 mm Width: Ø 10 mm Gain Display: 2 2 Polarization: Linear Mounting: Connector Mount Features: Dual band Wi-Fi/Bluetooth Antenna Module Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMS Whip - Straight - APAMS-120 - Abracon, LLC
Spicewood, TX, United States
APAMS Whip - Straight
APAMS-120
APAMS Whip - Straight APAMS-120
RoHS/RoHS II Compliant Series: APAMS Type: Whip - Straight Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2350 ~ 2450 | 5700 ~ 5900 Bandwidth Range: 100 | 200 Length: 77 mm Width: Ø 10 mm Gain Display: 2 2 Polarization: Linear Mounting: Connector Mount Features: Dual band Wi-Fi/Bluetooth Antenna Module Part Status: Active

RoHS/RoHS II Compliant

  • Series: APAMS
  • Type: Whip - Straight
  • Protocol: WIFI/Bluetooth/ZigBee, ISM
  • Frequency Range: 2350 ~ 2450 | 5700 ~ 5900
  • Bandwidth Range: 100 | 200
  • Length: 77 mm
  • Width: Ø 10 mm
  • Gain Display: 2 2
  • Polarization: Linear
  • Mounting: Connector Mount
  • Features: Dual band Wi-Fi/Bluetooth Antenna Module
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12913-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12913-ND
RF Antennas 535-12913-ND
2.4GHz, 5.8GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.35GHz ~ 2.45GHz, 5.7GHz ~ 5.9GHz 2dBi RP-SMA Male Connector Mount

2.4GHz, 5.8GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.35GHz ~ 2.45GHz, 5.7GHz ~ 5.9GHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMS-120
Antenna Unit APAMS-120
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
APAMS-120
Antennas APAMS-120
Antennas 2350-2450MHZ, 5700-5900MHZ 50 Ohm

Antennas 2350-2450MHZ, 5700-5900MHZ 50 Ohm

Buy Now Datasheet
RF Antennas - APAMS-120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMS-120
RF Antennas APAMS-120
2.4GHz, 5.8GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.35GHz ~ 2.45GHz, 5.7GHz ~ 5.9GHz 2dBi RP-SMA Male Connector Mount

2.4GHz, 5.8GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.35GHz ~ 2.45GHz, 5.7GHz ~ 5.9GHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMS-120 535-12913-ND APAMS-120 APAMS-120 APAMS-120
Product Name APAMS Whip - Straight RF Antennas Antenna Unit Antennas RF Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 2400.0 to 5800.0 MHz 2350.0 to 5900.0 MHz
Form Factor / Mounting External
Technology Type Whip Whip External Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Signal attenuator for GNSS antennas - AS-ACC-ATTENUATOR-6DB-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 0.0 to 12000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details