Abracon, LLC APAMS Magnetic Mount APAMS-131

Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAMS Type: Magnetic Mount Protocol: 2G/3G/GSM Frequency Range: 890 ~ 960 | 1710 ~ 1880 Bandwidth Range: 70 | 170 Length: 111 mm Width: Ø 6.78 mm Gain Display: 2.5 3.0 Polarization: Linear Mounting: Magnetic Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bandsVertically polarized Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAMS Type: Magnetic Mount Protocol: 2G/3G/GSM Frequency Range: 890 ~ 960 | 1710 ~ 1880 Bandwidth Range: 70 | 170 Length: 111 mm Width: Ø 6.78 mm Gain Display: 2.5 3.0 Polarization: Linear Mounting: Magnetic Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bandsVertically polarized Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMS Magnetic Mount - APAMS-131 - Abracon, LLC
Spicewood, TX, United States
APAMS Magnetic Mount
APAMS-131
APAMS Magnetic Mount APAMS-131
ESD Sensitive RoHS/RoHS II Compliant Series: APAMS Type: Magnetic Mount Protocol: 2G/3G/GSM Frequency Range: 890 ~ 960 | 1710 ~ 1880 Bandwidth Range: 70 | 170 Length: 111 mm Width: Ø 6.78 mm Gain Display: 2.5 3.0 Polarization: Linear Mounting: Magnetic Mount Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bandsVertically polarized Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

  • Series: APAMS
  • Type: Magnetic Mount
  • Protocol: 2G/3G/GSM
  • Frequency Range: 890 ~ 960 | 1710 ~ 1880
  • Bandwidth Range: 70 | 170
  • Length: 111 mm
  • Width: Ø 6.78 mm
  • Gain Display: 2.5 3.0
  • Polarization: Linear
  • Mounting: Magnetic Mount
  • Features: Dual band GSM antenna covering GSM 900/ GSM 1800 bandsVertically polarized
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMS-131
Antenna Unit APAMS-131
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-12921-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12921-ND
RF Antennas 535-12921-ND
900MHz, 1.8GHz Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 3dBi SMA Male Base Mount

900MHz, 1.8GHz Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 3dBi SMA Male Base Mount

Buy Now Datasheet
RF Antennas - APAMS-131 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMS-131
RF Antennas APAMS-131
900MHz, 1.8GHz Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 3dBi SMA Male Base Mount

900MHz, 1.8GHz Whip, Straight RF Antenna 890MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 3dBi SMA Male Base Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
APAMS-131
Antennas APAMS-131
Antennas GSM 900/GSM 1800 SMA-J3,Male Mag Base

Antennas GSM 900/GSM 1800 SMA-J3,Male Mag Base

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAMS-131 APAMS-131 535-12921-ND APAMS-131 APAMS-131
Product Name APAMS Magnetic Mount Antenna Unit RF Antennas RF Antennas Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 890.0 to 1880.0 MHz 900.0 to 1800.0 MHz
Form Factor / Mounting External
Gain 2 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766663 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.5 dB
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details