The AA.109.301111 is an active GPS/GALILEO antenna with a single-stage LNA, designed for use with modules that have integrated LNAs without automatic gain control. It has a magnetic mount and a compact ceramic housing measuring 47mm x 45mm x 14.5mm, with a weight of 110±10g. The antenna operates at a center frequency of 1575.42MHz with a bandwidth of at least 15MHz, a VSWR of 1.5 max, and a gain of 5.0dBic typical at zenith. The integrated LNA provides 20dB typical gain and a noise figure of 1.3dB typical at 3V DC, with operating voltage from 2.4V to 5.5V and current draw between 5mA and 16mA. It features RHCP polarization, 50 Ohm impedance, IP67 rating, and an operating temperature range of -40°C to +85°C. The standard configuration includes a 3m RG-174 cable with an SMA (M) connector and is RoHS and REACH compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Antennas |
| Product Number | AA.109.301111 |
| Product Name | Antenna Unit |
| Polarization | Right Hand Circular |