Abracon, LLC APAMP Module APAMP-129

Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 44 mm Width: 37 mm Height: 14.5 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna LNA gain of 29 dB Easy to install Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 44 mm Width: 37 mm Height: 14.5 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna LNA gain of 29 dB Easy to install Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAMP Module - APAMP-129 - Abracon, LLC
Spicewood, TX, United States
APAMP Module
APAMP-129
APAMP Module APAMP-129
ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 44 mm Width: 37 mm Height: 14.5 mm Gain Display: 5 Polarization: RHCP Mounting: Magnetic Mount Features: GPS Active Antenna LNA gain of 29 dB Easy to install Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

  • Series: APAMP
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1576.44
  • Bandwidth Range: 10
  • Length: 44 mm
  • Width: 37 mm
  • Height: 14.5 mm
  • Gain Display: 5
  • Polarization: RHCP
  • Mounting: Magnetic Mount
  • Features: GPS Active Antenna LNA gain of 29 dB Easy to install
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APAMP-129
Antenna Unit APAMP-129
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
APAMP-129
Antennas APAMP-129
Antennas 1575.42MHz BW 10MHz SMA-JW3,M/RA Mag

Antennas 1575.42MHz BW 10MHz SMA-JW3,M/RA Mag

Buy Now Datasheet
RF Antennas - APAMP-129 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAMP-129
RF Antennas APAMP-129
1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Magnetic

1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number APAMP-129 APAMP-129 APAMP-129 APAMP-129
Product Name APAMP Module Antenna Unit Antennas RF Antennas
Applications GPS GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1574.4 to 1576.4 MHz
Gain 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766685 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
RF Antennas - 2115-NN03-320CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, Galileo, Glonass, GNSS, GPS, Wi-Fi
Primary Frequency Range 1561.0 to 10300.0 MHz
Gain -1.1 to 4.1 dB
View Details
4 suppliers