PCTEL, Inc. Antenna Unit BMYD745K

Description
The BMYD745K series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 745-806 MHz range. The BMYD745K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
Request a Quote Datasheet
Description
The BMYD745K series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 745-806 MHz range. The BMYD745K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - BMYD745K - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
BMYD745K
Antenna Unit BMYD745K
The BMYD745K series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 745-806 MHz range. The BMYD745K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.

The BMYD745K series has been engineered to meet the requirements of a high gain, broadband, premium quality antenna. This antenna provides 10 dBd gain and operates in the 745-806 MHz range. The BMYD745K is manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. All elements are welded to the boom and the dipole design has an integral feed line welded to the boom for extra strength and electrical conductivity. This eliminates misalignment or fastener problems. The entire antenna is anodized for appearance and corrosion resistance. A heavy duty clamp is supplied which easily permits horizontal or vertical polarization.

Supplier's Site Datasheet
RF Antennas - BMYD745K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMYD745K
RF Antennas BMYD745K
775.5MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 745MHz ~ 806MHz 10dBd N Type Female Pole Mount

775.5MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 745MHz ~ 806MHz 10dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BMYD745K BMYD745K
Product Name Antenna Unit RF Antennas
Polarization Horizontal; Vertical
Primary Frequency Range 745.0 to 806.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers