Abracon, LLC Multi-Band Antennas AFC8513U4GS-0100S

Description
Abracon AFC8513U4GS-0100S
Request a Quote Datasheet
Description
Abracon AFC8513U4GS-0100S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2505194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505194
Multi-Band Antennas 2505194
Abracon AFC8513U4GS-0100S

Abracon AFC8513U4GS-0100S

Supplier's Site
Multi-Band Antennas - 2505195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505195
Multi-Band Antennas 2505195
Abracon AFC8513U4GS-0100S

Abracon AFC8513U4GS-0100S

Supplier's Site
Multi-Band Antennas - 2505195P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505195P
Multi-Band Antennas 2505195P
Abracon AFC8513U4GS-0100S

Abracon AFC8513U4GS-0100S

Supplier's Site
Antenna Unit - AFC8513U4GS-0100S - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
AFC8513U4GS-0100S
Antenna Unit AFC8513U4GS-0100S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 535-AFC8513U4GS-0100S-ND - DigiKey
Thief River Falls, MN, United States
2.349GHz 2G, 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, GSM, LTE, Wi-Fi Flat Patch RF Antenna 698MHz ~ 4GHz 5dBi IPEX Adhesive

2.349GHz 2G, 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, GSM, LTE, Wi-Fi Flat Patch RF Antenna 698MHz ~ 4GHz 5dBi IPEX Adhesive

Buy Now Datasheet
RF Antennas - AFC8513U4GS-0100S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.349GHz 2G, 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, GSM, LTE, Wi-Fi Flat Patch RF Antenna 698MHz ~ 4GHz 5dBi IPEX Adhesive

2.349GHz 2G, 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, GSM, LTE, Wi-Fi Flat Patch RF Antenna 698MHz ~ 4GHz 5dBi IPEX Adhesive

Buy Now Datasheet
Rf Antennas, 0.698 To 4Ghz, Adhesive, 5W Rohs Compliant Abracon - 57AJ4564 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antennas, 0.698 To 4Ghz, Adhesive, 5W Rohs Compliant Abracon
57AJ4564
Rf Antennas, 0.698 To 4Ghz, Adhesive, 5W Rohs Compliant Abracon 57AJ4564
RF ANTENNAS, 0.698 TO 4GHZ, ADHESIVE, 5W ROHS COMPLIANT: YES

RF ANTENNAS, 0.698 TO 4GHZ, ADHESIVE, 5W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Richardson RFPD DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2505194 AFC8513U4GS-0100S 535-AFC8513U4GS-0100S-ND AFC8513U4GS-0100S 57AJ4564
Product Name Multi-Band Antennas Antenna Unit RF Antennas RF Antennas Rf Antennas, 0.698 To 4Ghz, Adhesive, 5W Rohs Compliant Abracon
Applications Multi-band Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, GSM, LTE, Wi-Fi 2G, 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, GSM, LTE, Wi-Fi
Primary Frequency Range 698.0 to ? MHz 2349.0 MHz
Gain 5 dB 5 dB
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details