Abracon, LLC APAR Active Patch APARC1807A-SG3

Description
RoHS/RoHS II Compliant Series: APAR Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1.561GHz ~ 1.602GHz Length: 18 mm Width: 18 mm Height: 7.6 mm Gain Display: -6.5 | -6.5 | -6.0 VSWR: 2 Polarization: RHCP Mounting: Surface Mount Features: Compact Multiband GNSS (GPS/GLONASS/BEIDOU/ Galileo) Active Patch Antenna, LNA Gain of 27 dB, IPEX connector Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: APAR Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1.561GHz ~ 1.602GHz Length: 18 mm Width: 18 mm Height: 7.6 mm Gain Display: -6.5 | -6.5 | -6.0 VSWR: 2 Polarization: RHCP Mounting: Surface Mount Features: Compact Multiband GNSS (GPS/GLONASS/BEIDOU/ Galileo) Active Patch Antenna, LNA Gain of 27 dB, IPEX connector Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAR Active Patch - APARC1807A-SG3 - Abracon, LLC
Spicewood, TX, United States
APAR Active Patch
APARC1807A-SG3
APAR Active Patch APARC1807A-SG3
RoHS/RoHS II Compliant Series: APAR Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1.561GHz ~ 1.602GHz Length: 18 mm Width: 18 mm Height: 7.6 mm Gain Display: -6.5 | -6.5 | -6.0 VSWR: 2 Polarization: RHCP Mounting: Surface Mount Features: Compact Multiband GNSS (GPS/GLONASS/BEIDOU/ Galileo) Active Patch Antenna, LNA Gain of 27 dB, IPEX connector Part Status: Active

RoHS/RoHS II Compliant

  • Series: APAR
  • Type: Active Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1.561GHz ~ 1.602GHz
  • Length: 18 mm
  • Width: 18 mm
  • Height: 7.6 mm
  • Gain Display: -6.5 | -6.5 | -6.0
  • VSWR: 2
  • Polarization: RHCP
  • Mounting: Surface Mount
  • Features: Compact Multiband GNSS (GPS/GLONASS/BEIDOU/Galileo) Active Patch Antenna, LNA Gain of 27 dB, IPEX connector
  • Part Status: Active
Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
APARC1807A-SG3
Antenna Unit APARC1807A-SG3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 535-15204-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-15204-ND
RF Antennas 535-15204-ND
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz -6.5dBi, -6.5dBi, -6.0dBi IPEX Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz -6.5dBi, -6.5dBi, -6.0dBi IPEX Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas GPS/GLONASS/BEIDOU Cbl 1.13Dia. L 68mm

Antennas GPS/GLONASS/BEIDOU Cbl 1.13Dia. L 68mm

Buy Now Datasheet
RF Antennas - APARC1807A-SG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APARC1807A-SG3
RF Antennas APARC1807A-SG3
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz -6.5dBi, -6.5dBi, -6.0dBi IPEX Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz -6.5dBi, -6.5dBi, -6.0dBi IPEX Surface Mount

Buy Now Datasheet
Patch Antenna, 1.602Ghz, -6Dbi Rohs Compliant Abracon - 80AH1537 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.602Ghz, -6Dbi Rohs Compliant Abracon
80AH1537
Patch Antenna, 1.602Ghz, -6Dbi Rohs Compliant Abracon 80AH1537
PATCH ANTENNA, 1.602GHZ, -6DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 1.602GHZ, -6DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APARC1807A-SG3 APARC1807A-SG3 535-15204-ND APARC1807A-SG3 APARC1807A-SG3 80AH1537
Product Name APAR Active Patch Antenna Unit RF Antennas Antennas RF Antennas Patch Antenna, 1.602Ghz, -6Dbi Rohs Compliant Abracon
Applications GPS GPS; Beidou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 1561.0 to 1602.0 MHz 1559.1 to 1610.0 MHz 1561.0 to 1602.0 MHz
Gain -6.5 to -6 dB -6 dB -6.5 to -6 dB
Unlock Full Specs
to access all available technical data